3M 3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 360 yd Length - 92740 70006713286

Description
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 360 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 360 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 360 yd Length - 92740 - 051111-92740 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 360 yd Length - 92740
051111-92740
3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 360 yd Length - 92740 051111-92740
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 360 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 3/4 in width, 360 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92740
Product Name 3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 360 yd Length - 92740
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details