3M 3M 501+ Purple Masking/Painter's Tape - 14960 mm Width x 55 m Log Roll Length - 61116 UU004238299

Description
3M 501+ purple masking/painter's tape comes in a 14960 mm width, 55 m Log Roll length and uses a rubber adhesive. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ purple masking/painter's tape comes in a 14960 mm width, 55 m Log Roll length and uses a rubber adhesive. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Purple Masking/Painter's Tape - 14960 mm Width x 55 m Log Roll Length - 61116 - 205459-61116 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Purple Masking/Painter's Tape - 14960 mm Width x 55 m Log Roll Length - 61116
205459-61116
3M 501+ Purple Masking/Painter's Tape - 14960 mm Width x 55 m Log Roll Length - 61116 205459-61116
3M 501+ purple masking/painter's tape comes in a 14960 mm width, 55 m Log Roll length and uses a rubber adhesive. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ purple masking/painter's tape comes in a 14960 mm width, 55 m Log Roll length and uses a rubber adhesive. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 205459-61116
Product Name 3M 501+ Purple Masking/Painter's Tape - 14960 mm Width x 55 m Log Roll Length - 61116
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.7480 inches (19 mm)
View Details
Cloth/Duct Tape - PC618 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details