3M 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 36 mm Width x 55 m Length - 91727 70006703592

Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 36 mm Width x 55 m Length - 91727 - 051111-91727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 36 mm Width x 55 m Length - 91727
051111-91727
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 36 mm Width x 55 m Length - 91727 051111-91727
3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91727
Product Name 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 36 mm Width x 55 m Length - 91727
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Aluminum Foil Duct Tape - 331 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Aluminum
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details