3M 3M 8901 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 92765 70006713534

Description
3M 8901 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8901 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8901 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 92765 - 051111-92765 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8901 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 92765
051111-92765
3M 8901 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 92765 051111-92765
3M 8901 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8901 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92765
Product Name 3M 8901 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 92765
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 494679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 0.7480 inches (19 mm)
Thickness 0.0138 inches (0.3500 mm)
View Details
Performance Continuous Taping System Tape - 3782 - Budnick Converting, Inc.
Specs
Type Adhesive; Performance Continuous Taping System Tape
Thickness 0.0022 inches (0.0559 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details