3M 3M Scotch 2380 Tan Masking/Painter's Tape - 2 1/2 in Width x 60 yd Length - 92968 70006715448

Description
3M Scotch 2380 tan masking/painter's tape comes in a 2 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 2380 tan masking/painter's tape comes in a 2 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2380 Tan Masking/Painter's Tape - 2 1/2 in Width x 60 yd Length - 92968 - 051111-92968 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2380 Tan Masking/Painter's Tape - 2 1/2 in Width x 60 yd Length - 92968
051111-92968
3M Scotch 2380 Tan Masking/Painter's Tape - 2 1/2 in Width x 60 yd Length - 92968 051111-92968
3M Scotch 2380 tan masking/painter's tape comes in a 2 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 2380 tan masking/painter's tape comes in a 2 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92968
Product Name 3M Scotch 2380 Tan Masking/Painter's Tape - 2 1/2 in Width x 60 yd Length - 92968
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1846695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating
Width 0.2362 inches (6 mm)
View Details
High Crepe Masking Tape - 4322 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0150 inches (0.3810 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details