3M 3M 101+ Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 5.1 mil Thick - 68711 XG700011792

Description
3M 101+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.
Description
3M 101+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 101+ Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 5.1 mil Thick - 68711 - 051115-68711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 101+ Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 5.1 mil Thick - 68711
051115-68711
3M 101+ Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 5.1 mil Thick - 68711 051115-68711
3M 101+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.

3M 101+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68711
Product Name 3M 101+ Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 5.1 mil Thick - 68711
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Permanent Cotton Cloth - DCCLOTH 3501 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Uncoated Cloth
View Details
Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details