3M 3M 8412 Clear Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 6.3 mil Thick - 01170 XT061511009

Description
3M 8412 clear masking/painter's tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M 8412 clear masking/painter's tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8412 Clear Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 6.3 mil Thick - 01170 - 054180-01170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8412 Clear Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 6.3 mil Thick - 01170
054180-01170
3M 8412 Clear Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 6.3 mil Thick - 01170 054180-01170
3M 8412 clear masking/painter's tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M 8412 clear masking/painter's tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054180-01170
Product Name 3M 8412 Clear Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 6.3 mil Thick - 01170
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612918 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 1.97 inches (50 mm)
View Details
High Temperature Industrial Masking Tape - CP 905 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0064 inches (0.1626 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details