3M 3M Scotch 2693 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 42979 GT500012858

Description
3M Scotch 2693 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 42979 - 021200-42979 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 42979
021200-42979
3M Scotch 2693 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 42979 021200-42979
3M Scotch 2693 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42979
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 42979
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Skived PTFE Tape - 2045-6 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0075 inches (0.1905 mm)
Adhesive PTFE - Skived
View Details