3M 3M 8412 Clear Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 6.3 mil Thick - 98791 XT061511017

Description
3M 8412 clear masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M 8412 clear masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8412 Clear Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 6.3 mil Thick - 98791 - 076308-98791 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8412 Clear Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 6.3 mil Thick - 98791
076308-98791
3M 8412 Clear Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 6.3 mil Thick - 98791 076308-98791
3M 8412 clear masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M 8412 clear masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98791
Product Name 3M 8412 Clear Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 6.3 mil Thick - 98791
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Glass-Cloth - 2916-7 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Fiberglass
View Details
Duct Tapes - 1467418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Red
Width 1.97 inches (50 mm)
View Details