3M 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 18 mm Width x 55 m Length - 07538 70006656246

Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 18 mm Width x 55 m Length - 07538 - 051111-07538 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 18 mm Width x 55 m Length - 07538
051111-07538
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 18 mm Width x 55 m Length - 07538 051111-07538
3M ScotchBlue 2750 blue masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M ScotchBlue 2750 blue masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07538
Product Name 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 18 mm Width x 55 m Length - 07538
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Lead Foil Tape - 421 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive Lead
View Details