3M 3M 470 Tan Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 07467 70016050364

Description
3M 470 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.
Description
3M 470 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 470 Tan Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 07467 - 021200-07467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 470 Tan Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 07467
021200-07467
3M 470 Tan Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 07467 021200-07467
3M 470 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

3M 470 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07467
Product Name 3M 470 Tan Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 07467
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Foil / Glass Fabric Flame Spray Mask - 495 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0140 inches (0.3556 mm)
Adhesive PTFE Coated Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details