Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics 827 Clear Masking/Painter's Tape - 3 in Width x 36 yd Length - 827 3 X 36YD CLEAR 827 3 X 36YD CLEAR

Description
Polyken Berry Plastics 827 clear masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.
Description
Polyken Berry Plastics 827 clear masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics 827 Clear Masking/Painter's Tape - 3 in Width x 36 yd Length - 827 3 X 36YD CLEAR - 827 3 X 36YD CLEAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics 827 Clear Masking/Painter's Tape - 3 in Width x 36 yd Length - 827 3 X 36YD CLEAR
827 3 X 36YD CLEAR
Polyken Berry Plastics 827 Clear Masking/Painter's Tape - 3 in Width x 36 yd Length - 827 3 X 36YD CLEAR 827 3 X 36YD CLEAR
Polyken Berry Plastics 827 clear masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Polyken Berry Plastics 827 clear masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 827 3 X 36YD CLEAR
Product Name Polyken Berry Plastics 827 Clear Masking/Painter's Tape - 3 in Width x 36 yd Length - 827 3 X 36YD CLEAR
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Multipurpose Double-Faced Cloth Tape - 105C - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Uncoated Cloth
View Details