3M 3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 300 yd Length - 6.3 mil Thick - 98784 UU004247100

Description
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 300 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 300 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 300 yd Length - 6.3 mil Thick - 98784 - 076308-98784 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 300 yd Length - 6.3 mil Thick - 98784
076308-98784
3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 300 yd Length - 6.3 mil Thick - 98784 076308-98784
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 300 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M 8412 clear masking/painter's tape comes in a 1/2 in width, 300 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98784
Product Name 3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 300 yd Length - 6.3 mil Thick - 98784
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.9843 inches (25 mm)
View Details
Cloth/Duct Tape - PC618 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details