3M 3M 501+ Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 64776 GT500080285

Description
3M 501+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 64776 - 051115-64776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 64776
051115-64776
3M 501+ Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 64776 051115-64776
3M 501+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64776
Product Name 3M 501+ Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 64776
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Tack Tape - 2821-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details