3M 3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92739 70006713278

Description
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is tear-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92739 - 051111-92739 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92739
051111-92739
3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92739 051111-92739
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is tear-resistant.

3M 8902 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92739
Product Name 3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92739
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1719702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.7480 inches (19 mm)
View Details
Superior Performance Box Sealing Tape - 375 - Budnick Converting, Inc.
Specs
Type Adhesive; Superior Performance Box Sealing Tape
Thickness 0.0031 inches (0.0787 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details