3M 3M 201+ Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 64745 70006745544

Description
3M 201+ tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F.
Description
3M 201+ tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M 201+ Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 64745 - 051115-64745 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 201+ Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 64745
051115-64745
3M 201+ Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 64745 051115-64745
3M 201+ tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F.

3M 201+ tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64745
Product Name 3M 201+ Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 64745
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Masking Tapes - 2796671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.7874 inches (20 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details