3M 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 36 mm Width x 55 m Length - 07540 70006656261

Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 36 mm Width x 55 m Length - 07540 - 051111-07540 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 36 mm Width x 55 m Length - 07540
051111-07540
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 36 mm Width x 55 m Length - 07540 051111-07540
3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07540
Product Name 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 36 mm Width x 55 m Length - 07540
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.9843 inches (25 mm)
View Details
Black & White Polyethylene Surface Protection - 03000-028B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details