3M 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 48 mm Width x 55 m Length - 07541 70006656279

Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 48 mm Width x 55 m Length - 07541 - 051111-07541 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 48 mm Width x 55 m Length - 07541
051111-07541
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 48 mm Width x 55 m Length - 07541 051111-07541
3M ScotchBlue 2750 blue masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M ScotchBlue 2750 blue masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07541
Product Name 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 48 mm Width x 55 m Length - 07541
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 2231074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 1.97 inches (50 mm)
Thickness 0.0091 inches (0.2300 mm)
View Details
Double Coated Glass Cloth Tape - 2905-7R - Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Glass Cloth
Carrier / Backing Cloth / Fabric
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details