3M 3M Scotch 232 Tan Masking/Painter's Tape - 3 in Width x 120 yd Length - 97660 70006718830

Description
3M Scotch 232 tan masking/painter's tape comes in a 3 in width, 120 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 232 tan masking/painter's tape comes in a 3 in width, 120 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 232 Tan Masking/Painter's Tape - 3 in Width x 120 yd Length - 97660 - 051111-97660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 232 Tan Masking/Painter's Tape - 3 in Width x 120 yd Length - 97660
051111-97660
3M Scotch 232 Tan Masking/Painter's Tape - 3 in Width x 120 yd Length - 97660 051111-97660
3M Scotch 232 tan masking/painter's tape comes in a 3 in width, 120 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 232 tan masking/painter's tape comes in a 3 in width, 120 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97660
Product Name 3M Scotch 232 Tan Masking/Painter's Tape - 3 in Width x 120 yd Length - 97660
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Black Polyethylene Foam Tape - 1332 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details