3M 3M Scotch 218 Green Masking/Painter's Tape - 3/32 in Width x 60 yd Length - 06308 70016026653

Description
3M Scotch 218 green masking/painter's tape comes in a 3/32 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 218 green masking/painter's tape comes in a 3/32 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 218 Green Masking/Painter's Tape - 3/32 in Width x 60 yd Length - 06308 - 021200-06308 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 218 Green Masking/Painter's Tape - 3/32 in Width x 60 yd Length - 06308
021200-06308
3M Scotch 218 Green Masking/Painter's Tape - 3/32 in Width x 60 yd Length - 06308 021200-06308
3M Scotch 218 green masking/painter's tape comes in a 3/32 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 218 green masking/painter's tape comes in a 3/32 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-06308
Product Name 3M Scotch 218 Green Masking/Painter's Tape - 3/32 in Width x 60 yd Length - 06308
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2121690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.7480 inches (19 mm)
View Details
Polyimide Tape - 2345-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyimide Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details