3M 2209 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051115-24809 |
| Product Name | 3M 2209 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 24809 |
| Color | Tan |