3M 3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 360 yd Length - 91674 70006703089

Description
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +300 F. In addition to the other properties this product is abrasion-resistant.
Description
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +300 F. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 360 yd Length - 91674 - 051111-91674 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 360 yd Length - 91674
051111-91674
3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 360 yd Length - 91674 051111-91674
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +300 F. In addition to the other properties this product is abrasion-resistant.

3M 8412 clear masking/painter's tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +300 F. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91674
Product Name 3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 360 yd Length - 91674
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details