3M 3M 8992 Green Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 64717 70006745262

Description
3M 8992 green masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +400 F.
Description
3M 8992 green masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +400 F.

Suppliers

Company
Product
Description
Supplier Links
3M 8992 Green Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 64717 - 051115-64717 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8992 Green Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 64717
051115-64717
3M 8992 Green Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 64717 051115-64717
3M 8992 green masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +400 F.

3M 8992 green masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +400 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64717
Product Name 3M 8992 Green Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 64717
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Film with Acrylic Adhesive - 1205 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive Polyimide
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details