Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics 827 Clear Masking/Painter's Tape - 4 in Width x 100 ft Length - 827 4 X 100FT CLEAR 827 4 X 100FT CLEAR

Description
Polyken Berry Plastics 827 clear masking/painter's tape comes in a 4 in width, 100 ft length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.
Description
Polyken Berry Plastics 827 clear masking/painter's tape comes in a 4 in width, 100 ft length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics 827 Clear Masking/Painter's Tape - 4 in Width x 100 ft Length - 827 4 X 100FT CLEAR - 827 4 X 100FT CLEAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics 827 Clear Masking/Painter's Tape - 4 in Width x 100 ft Length - 827 4 X 100FT CLEAR
827 4 X 100FT CLEAR
Polyken Berry Plastics 827 Clear Masking/Painter's Tape - 4 in Width x 100 ft Length - 827 4 X 100FT CLEAR 827 4 X 100FT CLEAR
Polyken Berry Plastics 827 clear masking/painter's tape comes in a 4 in width, 100 ft length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Polyken Berry Plastics 827 clear masking/painter's tape comes in a 4 in width, 100 ft length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 827 4 X 100FT CLEAR
Product Name Polyken Berry Plastics 827 Clear Masking/Painter's Tape - 4 in Width x 100 ft Length - 827 4 X 100FT CLEAR
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Masking Tapes - 1846805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.9843 inches (25 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.562 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details