3M 3M Scotch 2364 Tan Masking/Painter's Tape - 100 mm Width x 55 m Length - 44542 GT500015711

Description
3M Scotch 2364 tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2364 tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2364 Tan Masking/Painter's Tape - 100 mm Width x 55 m Length - 44542 - 021200-44542 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2364 Tan Masking/Painter's Tape - 100 mm Width x 55 m Length - 44542
021200-44542
3M Scotch 2364 Tan Masking/Painter's Tape - 100 mm Width x 55 m Length - 44542 021200-44542
3M Scotch 2364 tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2364 tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-44542
Product Name 3M Scotch 2364 Tan Masking/Painter's Tape - 100 mm Width x 55 m Length - 44542
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
Strip-N-Stick Silicone Sponge Tape - 100S.063 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.0625 inches (1.59 mm)
Adhesive Siliconized Sponge
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details