3M 3M Scotch 4737T Blue Masking/Painter's Tape - 1 in Width x 36 yd Length - 90824 70006715976

Description
3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4737T Blue Masking/Painter's Tape - 1 in Width x 36 yd Length - 90824 - 051128-90824 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4737T Blue Masking/Painter's Tape - 1 in Width x 36 yd Length - 90824
051128-90824
3M Scotch 4737T Blue Masking/Painter's Tape - 1 in Width x 36 yd Length - 90824 051128-90824
3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-90824
Product Name 3M Scotch 4737T Blue Masking/Painter's Tape - 1 in Width x 36 yd Length - 90824
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
All Weather Foil Sealant - 0817 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details