3M 3M Scotch 4734 Blue Masking Tape - 600 m Width x 50 m Length - 2 mil Thick - 98306 JT200076746

Description
3M Scotch 4734 blue masking tape comes in a 600 m width, 50 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 2 mil thickness. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4734 blue masking tape comes in a 600 m width, 50 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 2 mil thickness. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4734 Blue Masking Tape - 600 m Width x 50 m Length - 2 mil Thick - 98306 - 076308-98306 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4734 Blue Masking Tape - 600 m Width x 50 m Length - 2 mil Thick - 98306
076308-98306
3M Scotch 4734 Blue Masking Tape - 600 m Width x 50 m Length - 2 mil Thick - 98306 076308-98306
3M Scotch 4734 blue masking tape comes in a 600 m width, 50 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 2 mil thickness. In addition to the other properties this product is heat-resistant.

3M Scotch 4734 blue masking tape comes in a 600 m width, 50 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 2 mil thickness. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98306
Product Name 3M Scotch 4734 Blue Masking Tape - 600 m Width x 50 m Length - 2 mil Thick - 98306
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
Utility Grade Duct Tape - 141 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details