3M 3M 8403 Green Masking/Painter's Tape - 14 in Width x 72 yd Length - 11858 70016049929

Description
3M 8403 green masking/painter's tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.
Description
3M 8403 green masking/painter's tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8403 Green Masking/Painter's Tape - 14 in Width x 72 yd Length - 11858 - 051115-11858 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8403 Green Masking/Painter's Tape - 14 in Width x 72 yd Length - 11858
051115-11858
3M 8403 Green Masking/Painter's Tape - 14 in Width x 72 yd Length - 11858 051115-11858
3M 8403 green masking/painter's tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

3M 8403 green masking/painter's tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-11858
Product Name 3M 8403 Green Masking/Painter's Tape - 14 in Width x 72 yd Length - 11858
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyester Film - 262M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0034 inches (0.0851 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details