3M 3M 8902 Blue Masking/Painter's Tape - 48 in Width x 72 yd Length - 92780 70006713682

Description
3M 8902 blue masking/painter's tape comes in a 48 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 48 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 48 in Width x 72 yd Length - 92780 - 051111-92780 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 48 in Width x 72 yd Length - 92780
051111-92780
3M 8902 Blue Masking/Painter's Tape - 48 in Width x 72 yd Length - 92780 051111-92780
3M 8902 blue masking/painter's tape comes in a 48 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 48 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92780
Product Name 3M 8902 Blue Masking/Painter's Tape - 48 in Width x 72 yd Length - 92780
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details