3M 3M 401+ Green Masking/Painter's Tape - 288 mm Width x 55 m Length - 98230 70006775889

Description
3M 401+ green masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.
Description
3M 401+ green masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 401+ Green Masking/Painter's Tape - 288 mm Width x 55 m Length - 98230 - 076308-98230 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 401+ Green Masking/Painter's Tape - 288 mm Width x 55 m Length - 98230
076308-98230
3M 401+ Green Masking/Painter's Tape - 288 mm Width x 55 m Length - 98230 076308-98230
3M 401+ green masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

3M 401+ green masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98230
Product Name 3M 401+ Green Masking/Painter's Tape - 288 mm Width x 55 m Length - 98230
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1466827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 1.97 inches (50 mm)
View Details
Vinyl Multi-Purpose Cloth Tape - P691 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0140 inches (0.3556 mm)
Adhesive Vinyl Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details