3M 3M 484 Tan Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 91931 70006705688

Description
3M 484 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.
Description
3M 484 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 484 Tan Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 91931 - 051111-91931 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 484 Tan Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 91931
051111-91931
3M 484 Tan Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 91931 051111-91931
3M 484 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

3M 484 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91931
Product Name 3M 484 Tan Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 91931
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 468447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details