3M 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 24 mm Width x 55 m Length - 07539 70006656253

Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 24 mm Width x 55 m Length - 07539 - 051111-07539 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 24 mm Width x 55 m Length - 07539
051111-07539
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 24 mm Width x 55 m Length - 07539 051111-07539
3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07539
Product Name 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 24 mm Width x 55 m Length - 07539
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details