3M 3M 470 Tan Masking/Painter's Tape - 1 in Width x 36 yd Length - 07470 70016050380

Description
3M 470 tan masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.
Description
3M 470 tan masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 470 Tan Masking/Painter's Tape - 1 in Width x 36 yd Length - 07470 - 021200-07470 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 470 Tan Masking/Painter's Tape - 1 in Width x 36 yd Length - 07470
021200-07470
3M 470 Tan Masking/Painter's Tape - 1 in Width x 36 yd Length - 07470 021200-07470
3M 470 tan masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

3M 470 tan masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07470
Product Name 3M 470 Tan Masking/Painter's Tape - 1 in Width x 36 yd Length - 07470
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Masking Tapes - 2121691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.9843 inches (25 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details