3M 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 72 mm Width x 55 m Length - 07542 70006656287

Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 72 mm Width x 55 m Length - 07542 - 051111-07542 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 72 mm Width x 55 m Length - 07542
051111-07542
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 72 mm Width x 55 m Length - 07542 051111-07542
3M ScotchBlue 2750 blue masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M ScotchBlue 2750 blue masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07542
Product Name 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 72 mm Width x 55 m Length - 07542
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Precision Masking Tape - 4334 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0031 inches (0.0787 mm)
Adhesive Flatback Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details