3M 3M 8905 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 98112 70006722600

Description
3M 8905 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8905 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8905 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 98112 - 051111-98112 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8905 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 98112
051111-98112
3M 8905 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 98112 051111-98112
3M 8905 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8905 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98112
Product Name 3M 8905 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 98112
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 17 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details