3M 3M 8998 Dark Amber Polyimide Tape - 4 in Width x 36 yd Length - 98870 70006765963

Description
3M 8998 dark amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +500.
Description
3M 8998 dark amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +500.

Suppliers

Company
Product
Description
Supplier Links
3M 8998 Dark Amber Polyimide Tape - 4 in Width x 36 yd Length - 98870 - 051128-98870 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8998 Dark Amber Polyimide Tape - 4 in Width x 36 yd Length - 98870
051128-98870
3M 8998 Dark Amber Polyimide Tape - 4 in Width x 36 yd Length - 98870 051128-98870
3M 8998 dark amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +500.

3M 8998 dark amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +500.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-98870
Product Name 3M 8998 Dark Amber Polyimide Tape - 4 in Width x 36 yd Length - 98870
Color Dark Amber
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.7480 inches (19 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details