3M 3M 235 Black Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 07039 70016070388

Description
3M 235 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.
Description
3M 235 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M 235 Black Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 07039 - 021200-07039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 235 Black Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 07039
021200-07039
3M 235 Black Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 07039 021200-07039
3M 235 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.

3M 235 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07039
Product Name 3M 235 Black Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 07039
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Blue
Width 0.4724 inches (12 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details