3M 3M 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 64762 70006745718

Description
3M 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.
Description
3M 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 64762 - 051115-64762 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 64762
051115-64762
3M 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 64762 051115-64762
3M 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

3M 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64762
Product Name 3M 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 64762
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 494679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 0.7480 inches (19 mm)
Thickness 0.0138 inches (0.3500 mm)
View Details
Double Coated Cloth Tape - 107 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details