3M 3M 2214 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 26074 XG700007873

Description
3M 2214 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.
Description
3M 2214 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2214 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 26074 - 021200-26074 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2214 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 26074
021200-26074
3M 2214 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 26074 021200-26074
3M 2214 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

3M 2214 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26074
Product Name 3M 2214 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 26074
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details