3M 3M Scotch 233 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 06340 GT500068306

Description
3M Scotch 233 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used to a maximum temperature of +250 F.
Description
3M Scotch 233 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used to a maximum temperature of +250 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 233 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 06340 - 021200-06340 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 233 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 06340
021200-06340
3M Scotch 233 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 06340 021200-06340
3M Scotch 233 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used to a maximum temperature of +250 F.

3M Scotch 233 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used to a maximum temperature of +250 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-06340
Product Name 3M Scotch 233 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 06340
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612916 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Crepe Paper Masking Tape - CP83 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0054 inches (0.1372 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details