3M 3M 2214 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 26078 XG700007915

Description
3M 2214 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.
Description
3M 2214 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2214 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 26078 - 021200-26078 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2214 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 26078
021200-26078
3M 2214 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 26078 021200-26078
3M 2214 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

3M 2214 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26078
Product Name 3M 2214 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 26078
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details