3M 3M Scotch 2480S Green Masking/Painter's Tape - 5 in Width x 60 yd Length - 90826 70006715992

Description
3M Scotch 2480S green masking/painter's tape comes in a 5 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.
Description
3M Scotch 2480S green masking/painter's tape comes in a 5 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2480S Green Masking/Painter's Tape - 5 in Width x 60 yd Length - 90826 - 051128-90826 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2480S Green Masking/Painter's Tape - 5 in Width x 60 yd Length - 90826
051128-90826
3M Scotch 2480S Green Masking/Painter's Tape - 5 in Width x 60 yd Length - 90826 051128-90826
3M Scotch 2480S green masking/painter's tape comes in a 5 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

3M Scotch 2480S green masking/painter's tape comes in a 5 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-90826
Product Name 3M Scotch 2480S Green Masking/Painter's Tape - 5 in Width x 60 yd Length - 90826
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
High Temperature Paint Masking Tape - 2693 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0085 inches (0.2159 mm)
Adhesive Crepe Paper
View Details