3M 3M 401+ Green Masking/Painter's Tape - 18 mm Width x 55 m Length - 64760 70006745692

Description
3M 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.
Description
3M 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 401+ Green Masking/Painter's Tape - 18 mm Width x 55 m Length - 64760 - 051115-64760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 401+ Green Masking/Painter's Tape - 18 mm Width x 55 m Length - 64760
051115-64760
3M 401+ Green Masking/Painter's Tape - 18 mm Width x 55 m Length - 64760 051115-64760
3M 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

3M 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64760
Product Name 3M 401+ Green Masking/Painter's Tape - 18 mm Width x 55 m Length - 64760
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Large Area Masking Film - 51134 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0033 inches (0.0841 mm)
Adhesive PE - Polyethylene
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details