3M 3M 8901 Blue Masking/Painter's Tape - 48 in Width x 72 yd Length - 92773 70006713617

Description
3M 8901 blue masking/painter's tape comes in a 48 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8901 blue masking/painter's tape comes in a 48 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8901 Blue Masking/Painter's Tape - 48 in Width x 72 yd Length - 92773 - 051111-92773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8901 Blue Masking/Painter's Tape - 48 in Width x 72 yd Length - 92773
051111-92773
3M 8901 Blue Masking/Painter's Tape - 48 in Width x 72 yd Length - 92773 051111-92773
3M 8901 blue masking/painter's tape comes in a 48 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8901 blue masking/painter's tape comes in a 48 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92773
Product Name 3M 8901 Blue Masking/Painter's Tape - 48 in Width x 72 yd Length - 92773
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 1846801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 2.95 inches (75 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.375 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details