3M 3M 501+ Purple Masking/Painter's Tape - 12 mm Width x 55 mm Length - 80906 70006759099

Description
3M 501+ purple masking/painter's tape comes in a 12 mm width, 55 mm length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ purple masking/painter's tape comes in a 12 mm width, 55 mm length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Purple Masking/Painter's Tape - 12 mm Width x 55 mm Length - 80906 - 051115-80906 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Purple Masking/Painter's Tape - 12 mm Width x 55 mm Length - 80906
051115-80906
3M 501+ Purple Masking/Painter's Tape - 12 mm Width x 55 mm Length - 80906 051115-80906
3M 501+ purple masking/painter's tape comes in a 12 mm width, 55 mm length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ purple masking/painter's tape comes in a 12 mm width, 55 mm length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-80906
Product Name 3M 501+ Purple Masking/Painter's Tape - 12 mm Width x 55 mm Length - 80906
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 2231074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 1.97 inches (50 mm)
Thickness 0.0091 inches (0.2300 mm)
View Details
Black Paint Masking Tape - 2510 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0056 inches (0.1422 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details