3M 3M 501+ Purple Masking/Painter's Tape - 24 mm Width x 55 mm Length - 61133 UU004238372

Description
3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Purple Masking/Painter's Tape - 24 mm Width x 55 mm Length - 61133 - 205459-61133 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Purple Masking/Painter's Tape - 24 mm Width x 55 mm Length - 61133
205459-61133
3M 501+ Purple Masking/Painter's Tape - 24 mm Width x 55 mm Length - 61133 205459-61133
3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 205459-61133
Product Name 3M 501+ Purple Masking/Painter's Tape - 24 mm Width x 55 mm Length - 61133
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1846695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating
Width 0.2362 inches (6 mm)
View Details
Temperature Resistant Surface Coated Cloth Tape - 4657 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0115 inches (0.2921 mm)
Adhesive Vinyl Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details