3M 3M 8905 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92752 70006713401

Description
3M 8905 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8905 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8905 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92752 - 051111-92752 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8905 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92752
051111-92752
3M 8905 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92752 051111-92752
3M 8905 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8905 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92752
Product Name 3M 8905 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92752
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Cloth/Duct Tape - PC595 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0085 inches (0.2159 mm)
Adhesive Polyethylene Coated Cloth
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details