3M 3M 501+ Tan Masking/Painter's Tape - 100 mm Width x 55 m Length - 64778 GT500080301

Description
3M 501+ tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Tan Masking/Painter's Tape - 100 mm Width x 55 m Length - 64778 - 051115-64778 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Tan Masking/Painter's Tape - 100 mm Width x 55 m Length - 64778
051115-64778
3M 501+ Tan Masking/Painter's Tape - 100 mm Width x 55 m Length - 64778 051115-64778
3M 501+ tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64778
Product Name 3M 501+ Tan Masking/Painter's Tape - 100 mm Width x 55 m Length - 64778
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.9843 inches (25 mm)
View Details
Fine Line Tape - 218 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Fine Line Tape
Thickness 0.0048 inches (0.1219 mm)
Adhesive PP - Polypropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details