3M 3M 501+ Purple Masking/Painter's Tape - 24 mm Width x 55 mm Length - 80917 70006759206

Description
3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 individually wrapped rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 individually wrapped rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Purple Masking/Painter's Tape - 24 mm Width x 55 mm Length - 80917 - 051115-80917 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Purple Masking/Painter's Tape - 24 mm Width x 55 mm Length - 80917
051115-80917
3M 501+ Purple Masking/Painter's Tape - 24 mm Width x 55 mm Length - 80917 051115-80917
3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 individually wrapped rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 individually wrapped rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-80917
Product Name 3M 501+ Purple Masking/Painter's Tape - 24 mm Width x 55 mm Length - 80917
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

Tensilized Polypropylene Tape - 4088 - Budnick Converting, Inc.
Specs
Type Adhesive; Tensilized Polypropylene Tape
Thickness 0.0021 inches (0.0541 mm)
Adhesive PP - Polypropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details