3M 3M Scotch 218 Green Masking/Painter's Tape - 3/16 in Width x 60 yd Length - 06307 70016025465

Description
3M Scotch 218 green masking/painter's tape comes in a 3/16 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 218 green masking/painter's tape comes in a 3/16 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 218 Green Masking/Painter's Tape - 3/16 in Width x 60 yd Length - 06307 - 021200-06307 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 218 Green Masking/Painter's Tape - 3/16 in Width x 60 yd Length - 06307
021200-06307
3M Scotch 218 Green Masking/Painter's Tape - 3/16 in Width x 60 yd Length - 06307 021200-06307
3M Scotch 218 green masking/painter's tape comes in a 3/16 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 218 green masking/painter's tape comes in a 3/16 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-06307
Product Name 3M Scotch 218 Green Masking/Painter's Tape - 3/16 in Width x 60 yd Length - 06307
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Skived PTFE Tape - 2045-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive PTFE - Skived
View Details
Masking Tapes - 468396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.4724 inches (12 mm)
View Details